DS18B20 alternative parts: DS18S20

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MAXIM INTEGRATED PRODUCTS DS18B20 . 12bit,0.5C 1 Wire Digital Thermometer with Programmable Resolution in TO-92-3 Package
MAXIM INTEGRATED PRODUCTS DS18S20 DIGITAL THERMOMETER, 18S20, 3TO-92
Factory Lead Time:
7 Weeks
6 Weeks
Mount:
PCB, Through Hole
PCB, Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
453.59237mg
-
Test Conditions:
-10°C ~ 85°C (-55°C ~ 125°C)
-10°C ~ 85°C (-55°C ~ 125°C)
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Published:
2000
2003
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Supply:
3V~5.5V
3V~5.5V
Base Part Number:
DS18B20
DS18S20
Output Type:
1-Wire®
1-Wire®
Interface:
Serial
Serial
Operating Supply Current:
1.5mA
1mA
Nominal Supply Current:
1mA
1mA
Output Current:
4mA
4mA
Number of Bits:
12
9
Resolution:
12 b
8 b
Sensor Type:
Digital, Local
Digital, Local
Max Supply Voltage (DC):
5.5V
5.5V
Min Supply Voltage (DC):
3V
3V
Housing:
PLASTIC
PLASTIC
Accuracy - Highest (Lowest):
±0.5°C (±2°C)
±0.5°C (±2°C)
Sensing Temperature - Local:
-55°C~125°C
-55°C~125°C
Accuracy-Max:
0.5 Cel
0.5 Cel
Features:
Output Switch, Programmable Limit, Programmable Resolution
Programmable Limit, Standby Mode
Height:
4.95mm
4.95mm
Length:
4.95mm
4.95mm
Width:
3.94mm
3.94mm
REACH SVHC:
No SVHC
Unknown
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Connector Type:
-
Solder
DS18B20

DS18B20

(In Stock: 81)

Maxim Integrated